Capital Lighting, Inc. 70684 Island/Pool Table-4 Light + 472210

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 6 Wattage: 60 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 6 Wattage: 60 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
70684 Island/Pool Table-4 Light + - 472210 - Capital Lighting, Inc.
Columbus, OH, USA
70684 Island/Pool Table-4 Light +
472210
70684 Island/Pool Table-4 Light + 472210
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 6 Wattage: 60 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472210
Product Name 70684 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details