Capital Lighting, Inc. 71193 Mini Pendants-Cable 472202

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 16.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 16.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
71193 Mini Pendants-Cable - 472202 - Capital Lighting, Inc.
Columbus, OH, USA
71193 Mini Pendants-Cable
472202
71193 Mini Pendants-Cable 472202
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 16.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 16.00
Bulb
Type: Inter/T6.5
Qty: 1
Wattage: 40
Finish: Blue
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472202
Product Name 71193 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details