Capital Lighting, Inc. 71192 Mini Pendants-Chain 472200

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
71192 Mini Pendants-Chain - 472200 - Capital Lighting, Inc.
Columbus, OH, USA
71192 Mini Pendants-Chain
472200
71192 Mini Pendants-Chain 472200
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Beige
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472200
Product Name 71192 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details