Capital Lighting, Inc. 50621 Pendants-Bowl Style 472199

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50621 Pendants-Bowl Style - 472199 - Capital Lighting, Inc.
Columbus, OH, USA
50621 Pendants-Bowl Style
472199
50621 Pendants-Bowl Style 472199
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Multi
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472199
Product Name 50621 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details