Capital Lighting, Inc. 50624 Bathroom Fixtures-Two Lights 472197

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
50624 Bathroom Fixtures-Two Lights - 472197 - Capital Lighting, Inc.
Columbus, OH, USA
50624 Bathroom Fixtures-Two Lights
472197
50624 Bathroom Fixtures-Two Lights 472197
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Nickel
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472197
Product Name 50624 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details