Capital Lighting, Inc. 50649 Mini Pendants-Cable 472195

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50649 Mini Pendants-Cable - 472195 - Capital Lighting, Inc.
Columbus, OH, USA
50649 Mini Pendants-Cable
472195
50649 Mini Pendants-Cable 472195
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Bulb
Qty: 1
Wattage: 60
Finish: Brown
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472195
Product Name 50649 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details