Capital Lighting, Inc. 50683 Sconces-Single Glass 472178

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
50683 Sconces-Single Glass - 472178 - Capital Lighting, Inc.
Columbus, OH, USA
50683 Sconces-Single Glass
472178
50683 Sconces-Single Glass 472178
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472178
Product Name 50683 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details