Capital Lighting, Inc. 50661 Semi-Flush Mts.-Bowl Style 472174

Description
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 60 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 60 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50661 Semi-Flush Mts.-Bowl Style - 472174 - Capital Lighting, Inc.
Columbus, OH, USA
50661 Semi-Flush Mts.-Bowl Style
472174
50661 Semi-Flush Mts.-Bowl Style 472174
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 60 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 18.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472174
Product Name 50661 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details