Capital Lighting, Inc. 50757 Lamps-Table Lamps 472112

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
50757 Lamps-Table Lamps - 472112 - Capital Lighting, Inc.
Columbus, OH, USA
50757 Lamps-Table Lamps
472112
50757 Lamps-Table Lamps 472112
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Copper
Product Name: Three Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472112
Product Name 50757 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details