Capital Lighting, Inc. 50856 Sconces-Pocket 472108

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
50856 Sconces-Pocket - 472108 - Capital Lighting, Inc.
Columbus, OH, USA
50856 Sconces-Pocket
472108
50856 Sconces-Pocket 472108
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472108
Product Name 50856 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details