Capital Lighting, Inc. 50837 Island/Pool Table-4 Light + 472105

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50837 Island/Pool Table-4 Light + - 472105 - Capital Lighting, Inc.
Columbus, OH, USA
50837 Island/Pool Table-4 Light +
472105
50837 Island/Pool Table-4 Light + 472105
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Antique Copper
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472105
Product Name 50837 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details