Capital Lighting, Inc. 50817 Lamps-Table Lamps 472101

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
50817 Lamps-Table Lamps - 472101 - Capital Lighting, Inc.
Columbus, OH, USA
50817 Lamps-Table Lamps
472101
50817 Lamps-Table Lamps 472101
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Multi
Product Name: Three Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472101
Product Name 50817 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details