Capital Lighting, Inc. 67329 Large Chandeliers-Glass Shade 472082

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 96.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brown Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 96.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brown Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67329 Large Chandeliers-Glass Shade - 472082 - Capital Lighting, Inc.
Columbus, OH, USA
67329 Large Chandeliers-Glass Shade
472082
67329 Large Chandeliers-Glass Shade 472082
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 96.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brown Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 96.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brown
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472082
Product Name 67329 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details