Capital Lighting, Inc. 67277 Mid. Chandeliers-Glass Down 472080

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 22.00 Bulb Type: TBD Qty: 4 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 22.00 Bulb Type: TBD Qty: 4 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67277 Mid. Chandeliers-Glass Down - 472080 - Capital Lighting, Inc.
Columbus, OH, USA
67277 Mid. Chandeliers-Glass Down
472080
67277 Mid. Chandeliers-Glass Down 472080
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 22.00 Bulb Type: TBD Qty: 4 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 22.00
Bulb
Type: TBD
Qty: 4
Finish: Antique Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472080
Product Name 67277 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details