Capital Lighting, Inc. 51862 Lamps-Table Lamps 472076

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Purple Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Purple Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
51862 Lamps-Table Lamps - 472076 - Capital Lighting, Inc.
Columbus, OH, USA
51862 Lamps-Table Lamps
472076
51862 Lamps-Table Lamps 472076
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Purple Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Purple
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472076
Product Name 51862 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details