Capital Lighting, Inc. 52068 Large Chandeliers-Glass Shade 472072

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 49.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 49.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
52068 Large Chandeliers-Glass Shade - 472072 - Capital Lighting, Inc.
Columbus, OH, USA
52068 Large Chandeliers-Glass Shade
472072
52068 Large Chandeliers-Glass Shade 472072
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 49.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 49.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Bronze
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472072
Product Name 52068 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details