Capital Lighting, Inc. 62983 Pendants-Bowl Style 472066

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cafoir Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cafoir Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
62983 Pendants-Bowl Style - 472066 - Capital Lighting, Inc.
Columbus, OH, USA
62983 Pendants-Bowl Style
472066
62983 Pendants-Bowl Style 472066
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cafoir Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 43.50
Height: 36.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Cafoir
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472066
Product Name 62983 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details