Capital Lighting, Inc. 62976 Flush Mounts-Cage Style 472064

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
62976 Flush Mounts-Cage Style - 472064 - Capital Lighting, Inc.
Columbus, OH, USA
62976 Flush Mounts-Cage Style
472064
62976 Flush Mounts-Cage Style 472064
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Antique Copper
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472064
Product Name 62976 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details