Capital Lighting, Inc. 66581 Sconces-Pocket 472054

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Geneva Spirit Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Geneva Spirit Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
66581 Sconces-Pocket - 472054 - Capital Lighting, Inc.
Columbus, OH, USA
66581 Sconces-Pocket
472054
66581 Sconces-Pocket 472054
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Geneva Spirit Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Geneva Spirit
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472054
Product Name 66581 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details