Capital Lighting, Inc. 66626 Sconces-Pocket 472053

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
66626 Sconces-Pocket - 472053 - Capital Lighting, Inc.
Columbus, OH, USA
66626 Sconces-Pocket
472053
66626 Sconces-Pocket 472053
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472053
Product Name 66626 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details