Capital Lighting, Inc. 52372 Pendants-Bowl Style 472046

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 49.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Black Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 49.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Black Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
52372 Pendants-Bowl Style - 472046 - Capital Lighting, Inc.
Columbus, OH, USA
52372 Pendants-Bowl Style
472046
52372 Pendants-Bowl Style 472046
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 49.50 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Black Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 49.50
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Black
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472046
Product Name 52372 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details