Capital Lighting, Inc. 55961 Lamps-Floor Lamps 472045

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
55961 Lamps-Floor Lamps - 472045 - Capital Lighting, Inc.
Columbus, OH, USA
55961 Lamps-Floor Lamps
472045
55961 Lamps-Floor Lamps 472045
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 64.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Multi
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472045
Product Name 55961 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details