Capital Lighting, Inc. 65547 Sconces-Single Candle 472031

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Roast Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Roast Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
65547 Sconces-Single Candle - 472031 - Capital Lighting, Inc.
Columbus, OH, USA
65547 Sconces-Single Candle
472031
65547 Sconces-Single Candle 472031
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Roast Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Roast
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472031
Product Name 65547 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details