Capital Lighting, Inc. 66368 Island/Pool Table-4 Light + 472026

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
66368 Island/Pool Table-4 Light + - 472026 - Capital Lighting, Inc.
Columbus, OH, USA
66368 Island/Pool Table-4 Light +
472026
66368 Island/Pool Table-4 Light + 472026
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Black
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472026
Product Name 66368 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details