Capital Lighting, Inc. 66296 Lamps-Accent Lamps 472024

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
66296 Lamps-Accent Lamps - 472024 - Capital Lighting, Inc.
Columbus, OH, USA
66296 Lamps-Accent Lamps
472024
66296 Lamps-Accent Lamps 472024
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472024
Product Name 66296 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details