Capital Lighting, Inc. 65684 Semi-Flush Mts.-Bowl Style 472017

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Bulb Type: Reg Qty: 3 Wattage: 100 Finish: Murano Spirit/Clear Frost Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Bulb Type: Reg Qty: 3 Wattage: 100 Finish: Murano Spirit/Clear Frost Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65684 Semi-Flush Mts.-Bowl Style - 472017 - Capital Lighting, Inc.
Columbus, OH, USA
65684 Semi-Flush Mts.-Bowl Style
472017
65684 Semi-Flush Mts.-Bowl Style 472017
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Bulb Type: Reg Qty: 3 Wattage: 100 Finish: Murano Spirit/Clear Frost Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 24.00
Bulb
Type: Reg
Qty: 3
Wattage: 100
Finish: Murano Spirit/Clear Frost
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472017
Product Name 65684 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details