Capital Lighting, Inc. 65728 Exterior -Post/Pier Head 472011

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
65728 Exterior -Post/Pier Head - 472011 - Capital Lighting, Inc.
Columbus, OH, USA
65728 Exterior -Post/Pier Head
472011
65728 Exterior -Post/Pier Head 472011
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472011
Product Name 65728 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details