Capital Lighting, Inc. 66226 Lamps-Table Lamps 472008

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Reg. Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Reg. Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
66226 Lamps-Table Lamps - 472008 - Capital Lighting, Inc.
Columbus, OH, USA
66226 Lamps-Table Lamps
472008
66226 Lamps-Table Lamps 472008
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.00 Bulb Type: Reg. Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 31.00
Bulb
Type: Reg.
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472008
Product Name 66226 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details