Capital Lighting, Inc. 66137 Mini Pendants-Cable 472003

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: T/6.5 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: T/6.5 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
66137 Mini Pendants-Cable - 472003 - Capital Lighting, Inc.
Columbus, OH, USA
66137 Mini Pendants-Cable
472003
66137 Mini Pendants-Cable 472003
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: T/6.5 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 16.00
Bulb
Type: T/6.5
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472003
Product Name 66137 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details