Capital Lighting, Inc. 66156 Lamps-Table Lamps 472000

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Honey Eyelash-Granada Gold Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Honey Eyelash-Granada Gold Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
66156 Lamps-Table Lamps - 472000 - Capital Lighting, Inc.
Columbus, OH, USA
66156 Lamps-Table Lamps
472000
66156 Lamps-Table Lamps 472000
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Honey Eyelash-Granada Gold Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Honey Eyelash-Granada Gold
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472000
Product Name 66156 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details