Capital Lighting, Inc. 60-1408 Semi-Flush Mts.-Bowl Style 471988

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.62 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Espresso Product Name: Three Light Semi-Flush UPC: 045923614088 Category: Semi-Flush Glass: Honey Marble Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.62 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Espresso Product Name: Three Light Semi-Flush UPC: 045923614088 Category: Semi-Flush Glass: Honey Marble Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1408 Semi-Flush Mts.-Bowl Style - 471988 - Capital Lighting, Inc.
Columbus, OH, USA
60-1408 Semi-Flush Mts.-Bowl Style
471988
60-1408 Semi-Flush Mts.-Bowl Style 471988
PRODUCT DETAILS / SPECS Width/Dia: 18.62 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Espresso Product Name: Three Light Semi-Flush UPC: 045923614088 Category: Semi-Flush Glass: Honey Marble Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.62
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Copper Espresso
Product Name: Three Light Semi-Flush
UPC: 045923614088
Category: Semi-Flush
Glass: Honey Marble
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471988
Product Name 60-1408 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details