Capital Lighting, Inc. 60-1405 Flush Mounts-Bowl Style 471980

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Espresso Product Name: Two Light Flush Dome UPC: 045923614057 Category: Flush Dome Glass: Honey Marble Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Espresso Product Name: Two Light Flush Dome UPC: 045923614057 Category: Flush Dome Glass: Honey Marble Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1405 Flush Mounts-Bowl Style - 471980 - Capital Lighting, Inc.
Columbus, OH, USA
60-1405 Flush Mounts-Bowl Style
471980
60-1405 Flush Mounts-Bowl Style 471980
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Espresso Product Name: Two Light Flush Dome UPC: 045923614057 Category: Flush Dome Glass: Honey Marble Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper Espresso
Product Name: Two Light Flush Dome
UPC: 045923614057
Category: Flush Dome
Glass: Honey Marble
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471980
Product Name 60-1405 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details