Capital Lighting, Inc. 31005CU/SHD62 Mid. Chandeliers-Candle 471877

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 32 Product Name: Six Light Chandelier with Shades UPC: 783209054875 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 32 Product Name: Six Light Chandelier with Shades UPC: 783209054875 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
31005CU/SHD62 Mid. Chandeliers-Candle - 471877 - Capital Lighting, Inc.
Columbus, OH, USA
31005CU/SHD62 Mid. Chandeliers-Candle
471877
31005CU/SHD62 Mid. Chandeliers-Candle 471877
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 32 Product Name: Six Light Chandelier with Shades UPC: 783209054875 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Colonial Umber
Weight: 32
Product Name: Six Light Chandelier with Shades
UPC: 783209054875
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471877
Product Name 31005CU/SHD62 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details