Capital Lighting, Inc. 53006WTSN Sconces-Single Glass 471871

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 4.3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.55 Product Name: One Light Wall Sconce UPC: 783209055162 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 4.3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.55 Product Name: One Light Wall Sconce UPC: 783209055162 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
53006WTSN Sconces-Single Glass - 471871 - Capital Lighting, Inc.
Columbus, OH, USA
53006WTSN Sconces-Single Glass
471871
53006WTSN Sconces-Single Glass 471871
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Extension: 4.3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.55 Product Name: One Light Wall Sconce UPC: 783209055162 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.25
Extension: 4.3
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1.55
Product Name: One Light Wall Sconce
UPC: 783209055162
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471871
Product Name 53006WTSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details