Capital Lighting, Inc. 13410AIOI Semi-Flush Mts.-Bowl Style 471867

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.82 Product Name: Three Light Semi-Flush Mount UPC: 783209049079 Category: Semi-Flush Mount Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.82 Product Name: Three Light Semi-Flush Mount UPC: 783209049079 Category: Semi-Flush Mount Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13410AIOI Semi-Flush Mts.-Bowl Style - 471867 - Capital Lighting, Inc.
Columbus, OH, USA
13410AIOI Semi-Flush Mts.-Bowl Style
471867
13410AIOI Semi-Flush Mts.-Bowl Style 471867
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.82 Product Name: Three Light Semi-Flush Mount UPC: 783209049079 Category: Semi-Flush Mount Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 8.82
Product Name: Three Light Semi-Flush Mount
UPC: 783209049079
Category: Semi-Flush Mount
Glass: Amber Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471867
Product Name 13410AIOI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details