Capital Lighting, Inc. 13418AIOI Large Chandeliers-Glass Shade 471865

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 37.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 84.08 Product Name: Two Light Chandelier UPC: 783209049154 Category: Multi-Tier Chandelier Glass: Amber Ice Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 37.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 84.08 Product Name: Two Light Chandelier UPC: 783209049154 Category: Multi-Tier Chandelier Glass: Amber Ice Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13418AIOI Large Chandeliers-Glass Shade - 471865 - Capital Lighting, Inc.
Columbus, OH, USA
13418AIOI Large Chandeliers-Glass Shade
471865
13418AIOI Large Chandeliers-Glass Shade 471865
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 37.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 84.08 Product Name: Two Light Chandelier UPC: 783209049154 Category: Multi-Tier Chandelier Glass: Amber Ice Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 37.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 84.08
Product Name: Two Light Chandelier
UPC: 783209049154
Category: Multi-Tier Chandelier
Glass: Amber Ice
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471865
Product Name 13418AIOI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details