Capital Lighting, Inc. 13415AIOI Mid. Chandeliers-Glass Up 471861

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 22.05 Product Name: Five Light Chandelier UPC: 783209049123 Category: Single-Tier Chandelier Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 22.05 Product Name: Five Light Chandelier UPC: 783209049123 Category: Single-Tier Chandelier Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13415AIOI Mid. Chandeliers-Glass Up - 471861 - Capital Lighting, Inc.
Columbus, OH, USA
13415AIOI Mid. Chandeliers-Glass Up
471861
13415AIOI Mid. Chandeliers-Glass Up 471861
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 22.05 Product Name: Five Light Chandelier UPC: 783209049123 Category: Single-Tier Chandelier Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 22.05
Product Name: Five Light Chandelier
UPC: 783209049123
Category: Single-Tier Chandelier
Glass: Amber Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471861
Product Name 13415AIOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details