Capital Lighting, Inc. 13416AIOI Mid. Chandeliers-Glass Up 471860

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 33.99 Product Name: Nine Light Chandelier UPC: 783209049130 Category: Multi-Tier Chandelier Glass: Amber Ice Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 33.99 Product Name: Nine Light Chandelier UPC: 783209049130 Category: Multi-Tier Chandelier Glass: Amber Ice Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13416AIOI Mid. Chandeliers-Glass Up - 471860 - Capital Lighting, Inc.
Columbus, OH, USA
13416AIOI Mid. Chandeliers-Glass Up
471860
13416AIOI Mid. Chandeliers-Glass Up 471860
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 33.99 Product Name: Nine Light Chandelier UPC: 783209049130 Category: Multi-Tier Chandelier Glass: Amber Ice Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 29.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 33.99
Product Name: Nine Light Chandelier
UPC: 783209049130
Category: Multi-Tier Chandelier
Glass: Amber Ice
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471860
Product Name 13416AIOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details