Capital Lighting, Inc. 13423AIOI Bathroom Fixtures-Three Lights 471839

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.68 Product Name: Three Light Bath Vanity UPC: 783209054011 Category: Bath Vanity Glass: Amber Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.68 Product Name: Three Light Bath Vanity UPC: 783209054011 Category: Bath Vanity Glass: Amber Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13423AIOI Bathroom Fixtures-Three Lights - 471839 - Capital Lighting, Inc.
Columbus, OH, USA
13423AIOI Bathroom Fixtures-Three Lights
471839
13423AIOI Bathroom Fixtures-Three Lights 471839
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.68 Product Name: Three Light Bath Vanity UPC: 783209054011 Category: Bath Vanity Glass: Amber Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.68
Product Name: Three Light Bath Vanity
UPC: 783209054011
Category: Bath Vanity
Glass: Amber Ice
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471839
Product Name 13423AIOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details