Capital Lighting, Inc. 13567CFAF Large Chandeliers-Glass Shade 471838

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 57.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Auburn Florentine Weight: 59.08 Product Name: Five Light Chandelier UPC: 783209054103 Category: Multi-Tier Chandelier Glass: Cafe Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 57.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Auburn Florentine Weight: 59.08 Product Name: Five Light Chandelier UPC: 783209054103 Category: Multi-Tier Chandelier Glass: Cafe Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13567CFAF Large Chandeliers-Glass Shade - 471838 - Capital Lighting, Inc.
Columbus, OH, USA
13567CFAF Large Chandeliers-Glass Shade
471838
13567CFAF Large Chandeliers-Glass Shade 471838
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 57.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Auburn Florentine Weight: 59.08 Product Name: Five Light Chandelier UPC: 783209054103 Category: Multi-Tier Chandelier Glass: Cafe Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 57.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Auburn Florentine
Weight: 59.08
Product Name: Five Light Chandelier
UPC: 783209054103
Category: Multi-Tier Chandelier
Glass: Cafe
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471838
Product Name 13567CFAF Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details