Capital Lighting, Inc. 13424AIOI Bathroom Fixtures-Four Lights 471837

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.96 Product Name: Four Light Bath Vanity UPC: 783209054028 Category: Bath Vanity Glass: Amber Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.96 Product Name: Four Light Bath Vanity UPC: 783209054028 Category: Bath Vanity Glass: Amber Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13424AIOI Bathroom Fixtures-Four Lights - 471837 - Capital Lighting, Inc.
Columbus, OH, USA
13424AIOI Bathroom Fixtures-Four Lights
471837
13424AIOI Bathroom Fixtures-Four Lights 471837
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.96 Product Name: Four Light Bath Vanity UPC: 783209054028 Category: Bath Vanity Glass: Amber Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 10.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7.96
Product Name: Four Light Bath Vanity
UPC: 783209054028
Category: Bath Vanity
Glass: Amber Ice
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471837
Product Name 13424AIOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details