Capital Lighting, Inc. 13560CFAF Flush Mounts-Bowl Style 471834

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Auburn Florentine Weight: 4.43 Product Name: Two Light Flush Mount UPC: 783209054035 Category: Flush Mount Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Auburn Florentine Weight: 4.43 Product Name: Two Light Flush Mount UPC: 783209054035 Category: Flush Mount Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13560CFAF Flush Mounts-Bowl Style - 471834 - Capital Lighting, Inc.
Columbus, OH, USA
13560CFAF Flush Mounts-Bowl Style
471834
13560CFAF Flush Mounts-Bowl Style 471834
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Auburn Florentine Weight: 4.43 Product Name: Two Light Flush Mount UPC: 783209054035 Category: Flush Mount Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Auburn Florentine
Weight: 4.43
Product Name: Two Light Flush Mount
UPC: 783209054035
Category: Flush Mount
Glass: Cafe
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471834
Product Name 13560CFAF Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details