Capital Lighting, Inc. 13565CFAF Mid. Chandeliers-Glass Up 471832

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Auburn Florentine Weight: 15.65 Product Name: Five Light Chandelier UPC: 783209054080 Category: Single-Tier Chandelier Glass: Cafe Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Auburn Florentine Weight: 15.65 Product Name: Five Light Chandelier UPC: 783209054080 Category: Single-Tier Chandelier Glass: Cafe Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13565CFAF Mid. Chandeliers-Glass Up - 471832 - Capital Lighting, Inc.
Columbus, OH, USA
13565CFAF Mid. Chandeliers-Glass Up
471832
13565CFAF Mid. Chandeliers-Glass Up 471832
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Auburn Florentine Weight: 15.65 Product Name: Five Light Chandelier UPC: 783209054080 Category: Single-Tier Chandelier Glass: Cafe Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 35.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Auburn Florentine
Weight: 15.65
Product Name: Five Light Chandelier
UPC: 783209054080
Category: Single-Tier Chandelier
Glass: Cafe
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471832
Product Name 13565CFAF Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details