Capital Lighting, Inc. 13564CFAF Mid. Chandeliers-Glass Down 471830

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Auburn Florentine Weight: 15.39 Product Name: Five Light Chandelier UPC: 783209054073 Category: Down Light Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Auburn Florentine Weight: 15.39 Product Name: Five Light Chandelier UPC: 783209054073 Category: Down Light Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13564CFAF Mid. Chandeliers-Glass Down - 471830 - Capital Lighting, Inc.
Columbus, OH, USA
13564CFAF Mid. Chandeliers-Glass Down
471830
13564CFAF Mid. Chandeliers-Glass Down 471830
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Auburn Florentine Weight: 15.39 Product Name: Five Light Chandelier UPC: 783209054073 Category: Down Light Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 19.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Auburn Florentine
Weight: 15.39
Product Name: Five Light Chandelier
UPC: 783209054073
Category: Down Light Chandelier
Glass: Cafe
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471830
Product Name 13564CFAF Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details