Capital Lighting, Inc. 24109CFGF Island/Pool Table-4 Light + 471827

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Golden Fawn Weight: 15.72 Product Name: Six Light Chandelier UPC: 783209054417 Category: Single-Tier Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Golden Fawn Weight: 15.72 Product Name: Six Light Chandelier UPC: 783209054417 Category: Single-Tier Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24109CFGF Island/Pool Table-4 Light + - 471827 - Capital Lighting, Inc.
Columbus, OH, USA
24109CFGF Island/Pool Table-4 Light +
471827
24109CFGF Island/Pool Table-4 Light + 471827
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Golden Fawn Weight: 15.72 Product Name: Six Light Chandelier UPC: 783209054417 Category: Single-Tier Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Golden Fawn
Weight: 15.72
Product Name: Six Light Chandelier
UPC: 783209054417
Category: Single-Tier Chandelier
Glass: Cafe
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471827
Product Name 24109CFGF Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details