Capital Lighting, Inc. 24112CFGF Bathroom Fixtures-Two Lights 471826

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Fawn Weight: 4.17 Product Name: Two Light Wall Sconce UPC: 783209054431 Category: Wall Sconce Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Fawn Weight: 4.17 Product Name: Two Light Wall Sconce UPC: 783209054431 Category: Wall Sconce Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24112CFGF Bathroom Fixtures-Two Lights - 471826 - Capital Lighting, Inc.
Columbus, OH, USA
24112CFGF Bathroom Fixtures-Two Lights
471826
24112CFGF Bathroom Fixtures-Two Lights 471826
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Fawn Weight: 4.17 Product Name: Two Light Wall Sconce UPC: 783209054431 Category: Wall Sconce Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Golden Fawn
Weight: 4.17
Product Name: Two Light Wall Sconce
UPC: 783209054431
Category: Wall Sconce
Glass: Cafe
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471826
Product Name 24112CFGF Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details