Capital Lighting, Inc. 24114CFGF Bathroom Fixtures-Four Lights 471821

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Fawn Weight: 6.64 Product Name: Four Light Bath Vanity UPC: 783209054455 Category: Bath Vanity Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Fawn Weight: 6.64 Product Name: Four Light Bath Vanity UPC: 783209054455 Category: Bath Vanity Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24114CFGF Bathroom Fixtures-Four Lights - 471821 - Capital Lighting, Inc.
Columbus, OH, USA
24114CFGF Bathroom Fixtures-Four Lights
471821
24114CFGF Bathroom Fixtures-Four Lights 471821
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Golden Fawn Weight: 6.64 Product Name: Four Light Bath Vanity UPC: 783209054455 Category: Bath Vanity Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 9.50
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Golden Fawn
Weight: 6.64
Product Name: Four Light Bath Vanity
UPC: 783209054455
Category: Bath Vanity
Glass: Cafe
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471821
Product Name 24114CFGF Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details