Capital Lighting, Inc. 13571CFAF Sconces-Single Glass 471819

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Auburn Florentine Weight: 4.17 Product Name: One Light Wall Sconce UPC: 783209054110 Category: Wall Sconce Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Auburn Florentine Weight: 4.17 Product Name: One Light Wall Sconce UPC: 783209054110 Category: Wall Sconce Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13571CFAF Sconces-Single Glass - 471819 - Capital Lighting, Inc.
Columbus, OH, USA
13571CFAF Sconces-Single Glass
471819
13571CFAF Sconces-Single Glass 471819
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Auburn Florentine Weight: 4.17 Product Name: One Light Wall Sconce UPC: 783209054110 Category: Wall Sconce Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Auburn Florentine
Weight: 4.17
Product Name: One Light Wall Sconce
UPC: 783209054110
Category: Wall Sconce
Glass: Cafe
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471819
Product Name 13571CFAF Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details