Capital Lighting, Inc. 13572CFAF Bathroom Fixtures-Two Lights 471817

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Auburn Florentine Weight: 4.5 Product Name: Two Light Wall Sconce UPC: 783209054127 Category: Wall Sconce Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Auburn Florentine Weight: 4.5 Product Name: Two Light Wall Sconce UPC: 783209054127 Category: Wall Sconce Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13572CFAF Bathroom Fixtures-Two Lights - 471817 - Capital Lighting, Inc.
Columbus, OH, USA
13572CFAF Bathroom Fixtures-Two Lights
471817
13572CFAF Bathroom Fixtures-Two Lights 471817
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Auburn Florentine Weight: 4.5 Product Name: Two Light Wall Sconce UPC: 783209054127 Category: Wall Sconce Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Auburn Florentine
Weight: 4.5
Product Name: Two Light Wall Sconce
UPC: 783209054127
Category: Wall Sconce
Glass: Cafe
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471817
Product Name 13572CFAF Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details