Capital Lighting, Inc. 20096FTSN Mid. Chandeliers-Glass Up 471815

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 22.55 Product Name: Nine Light Chandelier UPC: 783209054257 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 22.55 Product Name: Nine Light Chandelier UPC: 783209054257 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20096FTSN Mid. Chandeliers-Glass Up - 471815 - Capital Lighting, Inc.
Columbus, OH, USA
20096FTSN Mid. Chandeliers-Glass Up
471815
20096FTSN Mid. Chandeliers-Glass Up 471815
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 22.55 Product Name: Nine Light Chandelier UPC: 783209054257 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Satin Nickel
Weight: 22.55
Product Name: Nine Light Chandelier
UPC: 783209054257
Category: Multi-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471815
Product Name 20096FTSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details